Texas Instruments SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688DWRE4

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74HC688DWRE4 - Texas Instruments
Dallas, TX, United States
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74HC688DWRE4
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688DWRE4
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85

Buy Now Datasheet
Comparators - SN74HC688DWRE4-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC688DWRE4
Integrated Circuits (ICs) - Logic - Comparators SN74HC688DWRE4
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
SN74HC688DWRE4
Logic Comparators SN74HC688DWRE4
Logic Comparators 8-Bit Identity Comparators

Logic Comparators 8-Bit Identity Comparators

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC688DWRE4 SN74HC688DWRE4-ND SN74HC688DWRE4 SN74HC688DWRE4
Product Name SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity; Magnitude Identity
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4585B 4-Bit Magnitude Comparators - CD4585BPWE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/ELLI956 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
SN54AS885 8-Bit Magnitude Comparators - 5962-8975701KA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM319 MWA - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V; Other
View Details
2 suppliers