Texas Instruments High-Performance Analog Comparators TLV3501AQDBVRQ1

Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-36755-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36755-1-ND
Comparators 296-36755-1-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Buy Now Datasheet
Comparators - 296-36755-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36755-2-ND
Comparators 296-36755-2-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Buy Now Datasheet
Comparators - 296-36755-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36755-6-ND
Comparators 296-36755-6-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Buy Now Datasheet
Linear - Linear - Comparators - TLV3501AQDBVRQ1 - TLV3501AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3501AQDBVRQ1
TLV3501AQDBVRQ1
Linear - Linear - Comparators - TLV3501AQDBVRQ1 TLV3501AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033063-TLV3501AQDBVR Q1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Alternative Parts (Cross-Reference): TLV3501AIDBVR; ISL28915FH6Z-T7; TC1039CECH; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033063-TLV3501AQDBVRQ1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Alternative Parts (Cross-Reference): TLV3501AIDBVR; ISL28915FH6Z-T7; TC1039CECH;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3501AQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3501AQDBVRQ1
Integrated Circuits (ICs) - Linear - Comparators TLV3501AQDBVRQ1
IC COMPARATOR 1 GEN PUR SOT23-6

IC COMPARATOR 1 GEN PUR SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-36755-1-ND TLV3501AQDBVRQ1 TLV3501AQDBVRQ1
Product Name Comparators Linear - Linear - Comparators - TLV3501AQDBVRQ1 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BE - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers
Comparators - MCP6569T-E/STCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers