Texas Instruments High-Performance Analog Comparators TLV3012AIDBVRG4

Description
Comparator with Voltage Reference Push-Pull SOT-23-6
Request a Quote Datasheet
Description
Comparator with Voltage Reference Push-Pull SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TLV3012AIDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Comparator with Voltage Reference Push-Pull SOT-23-6

Comparator with Voltage Reference Push-Pull SOT-23-6

Buy Now Datasheet
Linear - Linear - Comparators - TLV3012AIDBVRG4 - TLV3012AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3012AIDBVRG4
TLV3012AIDBVRG4
Linear - Linear - Comparators - TLV3012AIDBVRG4 TLV3012AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055151-TLV3012AIDBVR G4 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055151-TLV3012AIDBVRG4
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3012AIDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3012AIDBVRG4
Integrated Circuits (ICs) - Linear - Comparators TLV3012AIDBVRG4
IC COMPARATOR 1 W/VOLT REF SOT23

IC COMPARATOR 1 W/VOLT REF SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3012AIDBVRG4-ND TLV3012AIDBVRG4 TLV3012AIDBVRG4
Product Name Comparators Linear - Linear - Comparators - TLV3012AIDBVRG4 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF3A - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
2 suppliers
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers