Texas Instruments High-Performance Analog Comparators TLV3502AID

Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-18301-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-18301-5-ND
Comparators 296-18301-5-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TLV3502AID - TLV3502AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3502AID
TLV3502AID
Linear - Linear - Comparators - TLV3502AID TLV3502AID
Manufacturer: Texas Instruments Win Source Part Number: 812162-TLV3502AID Packaging: Tube Type: General Purpose Mounting Style: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Hysteresis: 6mV Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 6.5mV at 5.5V Current - Input Bias (Maximum): 10pA at 5.5V Propagation Delay (Maximum): 10ns Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Current - Quiescent (Maximum): 5mA Part Number Series: TLV3502

Manufacturer: Texas Instruments
Win Source Part Number: 812162-TLV3502AID
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Hysteresis: 6mV
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 6.5mV at 5.5V
Current - Input Bias (Maximum): 10pA at 5.5V
Propagation Delay (Maximum): 10ns
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Current - Quiescent (Maximum): 5mA
Part Number Series: TLV3502

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - TLV3502AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3502AID
Integrated Circuits (ICs) - Linear - Comparators TLV3502AID
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-18301-5-ND TLV3502AID TLV3502AID
Product Name Comparators Linear - Linear - Comparators - TLV3502AID Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Operating Current 0.4000 to 4.8 mA
View Details
 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
Comparators - MCP6546T-E/OTCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers