4-bit magnitude comparator in a 16-pin SOIC package, with an operating temperature range of 0 to 70°C.
4-bit magnitude comparators 16-SOIC 0 to 70
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDSO16
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
IC COMPARATOR MAG 4BIT 16SOIC
Logic Comparators 4-bit binary or BCD Magnitude Comparator
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS85DR | SN74LS85DR | 296-49902-6-ND | SN74LS85DR | SN74LS85DR |
| Product Name | SN74LS85 4-bit magnitude comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
| Type | Magnitude | Magnitude | Magnitude | ||
| Supply Voltage | 5V; Other; 4.75 | 4.75V ~ 5.25V | Other | ||
| Package Type | Other; TTL | SOIC; Other; SOIC16 | SOIC | ||
| Logic Family | LS | TTL |