Manufacturer: Texas Instruments
Win Source Part Number: 043194-TLV3011AIDCKR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Comparator with Voltage Reference Open Drain SC-70-6
IC COMPARATR 1 W/VOLT REF SC70-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TLV3011AIDCKRG4 | TLV3011AIDCKRG4-ND | TLV3011AIDCKRG4 |
| Product Name | Linear - Linear - Comparators - TLV3011AIDCKRG4 | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |