Texas Instruments High-Performance Analog Comparators TLV3401CDBVR

Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TLV3401CDBVR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TLV3401CDBVR-ND
Comparators TLV3401CDBVR-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV3401CDBVR - TLV3401CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3401CDBVR
TLV3401CDBVR
Linear - Linear - Comparators - TLV3401CDBVR TLV3401CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 132224-TLV3401CDBVR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 132224-TLV3401CDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3401CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3401CDBVR
Integrated Circuits (ICs) - Linear - Comparators TLV3401CDBVR
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3401CDBVR-ND TLV3401CDBVR TLV3401CDBVR
Product Name Comparators Linear - Linear - Comparators - TLV3401CDBVR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
 - 25LS2521/BRA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Linear - Linear - Comparators - MIC833BM5-TR - MIC833BM5-TR - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.5 V to 5.5 V
Package Type Other; SOT-23-5
View Details
2 suppliers