Texas Instruments SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74LS688N

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70
Request a Quote
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-Bit Identity/Magnitude Comparator with Enable in a 20-pin PDIP package, operating from 0 to 70 °C, with NIPDAU lead finish and tube packaging. The device is designed for digital comparison of two 8-bit binary numbers.

Datasheet Summary
Powered by GS/AI

8-Bit Identity/Magnitude Comparator with Enable in a 20-pin PDIP package, operating from 0 to 70 °C, with NIPDAU lead finish and tube packaging. The device is designed for digital comparison of two 8-bit binary numbers.

Suppliers

Company
Product
Description
Supplier Links
SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74LS688N - Texas Instruments
Dallas, TX, United States
SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74LS688N
SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74LS688N
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70

Buy Now Datasheet
Comparators - 296-1667-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-1667-5-ND
Comparators 296-1667-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
Logic Comparators - 2528732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
2528732
Logic Comparators 2528732
Texas Instruments SN74LS688N

Texas Instruments SN74LS688N

Supplier's Site
Logic Comparators - 2528731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
2528731
Logic Comparators 2528731
Texas Instruments SN74LS688N

Texas Instruments SN74LS688N

Supplier's Site
Ic, Comparator; Logic Family / Base Number Texas Instruments - 33AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator; Logic Family / Base Number Texas Instruments
33AH4904
Ic, Comparator; Logic Family / Base Number Texas Instruments 33AH4904
IC, COMPARATOR; Logic Family / Base Number:74LS688; Comparator Type:Magnitude / Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.85V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

IC, COMPARATOR; Logic Family / Base Number:74LS688; Comparator Type:Magnitude / Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.85V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74LS688N
Integrated Circuits (ICs) - Logic - Comparators SN74LS688N
SN74LS688 8-BIT IDENTITY/MAGNITU

SN74LS688 8-BIT IDENTITY/MAGNITU

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
SN74LS688N
Logic Comparators SN74LS688N
Logic Comparators 8-Bit Magnitude

Logic Comparators 8-Bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74LS688N 296-1667-5-ND 2528732 33AH4904 SN74LS688N SN74LS688N
Product Name SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Ic, Comparator; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity; Magnitude Identity Identity; Magnitude
Supply Voltage 5V; Other; 4.85 4.85V ~ 5.25V Other; 4.85V
Package Type Other; TTL DIP DIP; PDIP; Other; PDIP
Logic Family LS
Number of Bits 8 8
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B 4-Bit Magnitude Comparators - CD4063BE - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
CD54HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD54HC688F3A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85NSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details