Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3502AIDCNR TLV3502AIDCNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033064-TLV3502AIDCNR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033064-TLV3502AIDCNR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3502AIDCNR - TLV3502AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3502AIDCNR
TLV3502AIDCNR
Linear - Linear - Comparators - TLV3502AIDCNR TLV3502AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 033064-TLV3502AIDCNR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033064-TLV3502AIDCNR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-39267-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39267-6-ND
Comparators 296-39267-6-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Buy Now Datasheet
Comparators - 296-39267-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39267-2-ND
Comparators 296-39267-2-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Buy Now Datasheet
Comparators - 296-39267-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39267-1-ND
Comparators 296-39267-1-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3502AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3502AIDCNR
Integrated Circuits (ICs) - Linear - Comparators TLV3502AIDCNR
IC COMPARATOR 2 GEN PUR SOT23-8

IC COMPARATOR 2 GEN PUR SOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3502AIDCNR 296-39267-6-ND TLV3502AIDCNR
Product Name Linear - Linear - Comparators - TLV3502AIDCNR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers