Texas Instruments High-Performance Analog Comparators SN74HC688NG4

Description
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - SN74HC688NG4-ND - DigiKey
Thief River Falls, MN, United States
Comparators
SN74HC688NG4-ND
Comparators SN74HC688NG4-ND
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC688NG4
Integrated Circuits (ICs) - Logic - Comparators SN74HC688NG4
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number SN74HC688NG4-ND SN74HC688NG4
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity
Supply Voltage 2V ~ 6V Other
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details