Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3011AIDCKT TLV3011AIDCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 055150-TLV3011AIDCKT Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Security
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055150-TLV3011AIDCKT Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3011AIDCKT - TLV3011AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3011AIDCKT
TLV3011AIDCKT
Linear - Linear - Comparators - TLV3011AIDCKT TLV3011AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 055150-TLV3011AIDCKT Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Security

Manufacturer: Texas Instruments
Win Source Part Number: 055150-TLV3011AIDCKT
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Security

Buy Now Datasheet
Comparators - 296-17117-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17117-1-ND
Comparators 296-17117-1-ND
Comparator with Voltage Reference Open Drain SC-70-6

Comparator with Voltage Reference Open Drain SC-70-6

Buy Now Datasheet
Comparators - 296-17117-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17117-2-ND
Comparators 296-17117-2-ND
Comparator with Voltage Reference Open Drain SC-70-6

Comparator with Voltage Reference Open Drain SC-70-6

Buy Now Datasheet
Comparators - 296-17117-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17117-6-ND
Comparators 296-17117-6-ND
Comparator with Voltage Reference Open Drain SC-70-6

Comparator with Voltage Reference Open Drain SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3011AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3011AIDCKT
Integrated Circuits (ICs) - Linear - Comparators TLV3011AIDCKT
IC COMPARATR 1 W/VOLT REF SC70-6

IC COMPARATR 1 W/VOLT REF SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3011AIDCKT 296-17117-1-ND TLV3011AIDCKT
Product Name Linear - Linear - Comparators - TLV3011AIDCKT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details