Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV1702AIRUGR TLV1702AIRUGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936855-TLV1702AIRUGR Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5) Package: 8-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TLV1702 Categories: Integrated Circuits (ICs) Case / Package: 8-X2QFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42619-6, 296-42619-2, 296-42619-1, TLV1702AIRUGR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936855-TLV1702AIRUGR Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5) Package: 8-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TLV1702 Categories: Integrated Circuits (ICs) Case / Package: 8-X2QFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42619-6, 296-42619-2, 296-42619-1, TLV1702AIRUGR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV1702AIRUGR - TLV1702AIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV1702AIRUGR
TLV1702AIRUGR
Linear - Linear - Comparators - TLV1702AIRUGR TLV1702AIRUGR
Manufacturer: Texas Instruments Win Source Part Number: 936855-TLV1702AIRUGR Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5) Package: 8-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TLV1702 Categories: Integrated Circuits (ICs) Case / Package: 8-X2QFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42619-6, 296-42619-2, 296-42619-1, TLV1702AIRUGR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936855-TLV1702AIRUGR
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)
Package: 8-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV1702
Categories: Integrated Circuits (ICs)
Case / Package: 8-X2QFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42619-6, 296-42619-2, 296-42619-1, TLV1702AIRUGR-ND

Buy Now Datasheet
Comparators - 296-42619-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-42619-1-ND
Comparators 296-42619-1-ND
Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)

Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Comparators - 296-42619-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-42619-6-ND
Comparators 296-42619-6-ND
Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)

Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Comparators - 296-42619-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-42619-2-ND
Comparators 296-42619-2-ND
Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)

Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV1702AIRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV1702AIRUGR
Integrated Circuits (ICs) - Linear - Comparators TLV1702AIRUGR
IC COMPARATOR 2 GEN PUR 8X2QFN

IC COMPARATOR 2 GEN PUR 8X2QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV1702AIRUGR 296-42619-1-ND TLV1702AIRUGR
Product Name Linear - Linear - Comparators - TLV1702AIRUGR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688MG4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
3 suppliers
 - 74HC677NT - Rochester Electronics
Specs
Package Type DIP; Other; DIP24
View Details
2 suppliers