Texas Instruments High-Performance Analog Comparators TLV3502AIDR

Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-43612-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-43612-1-ND
Comparators 296-43612-1-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Comparators - 296-43612-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-43612-6-ND
Comparators 296-43612-6-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Comparators - 296-43612-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-43612-2-ND
Comparators 296-43612-2-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TLV3502AIDR - TLV3502AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3502AIDR
TLV3502AIDR
Linear - Linear - Comparators - TLV3502AIDR TLV3502AIDR
Manufacturer: Texas Instruments Win Source Part Number: 142318-TLV3502AIDR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142318-TLV3502AIDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3502AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3502AIDR
Integrated Circuits (ICs) - Linear - Comparators TLV3502AIDR
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-43612-1-ND TLV3502AIDR TLV3502AIDR
Product Name Comparators Linear - Linear - Comparators - TLV3502AIDR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688E - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
6 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
View Details