Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3012AIDBVR TLV3012AIDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033004-TLV3012AIDBVR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Family Name: TLV3012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): MCP65R41T-2402E/CHY; MCP65R41T-1202E/CHY; MAX941CSAT+; MAX941CSA; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033004-TLV3012AIDBVR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Family Name: TLV3012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): MCP65R41T-2402E/CHY; MCP65R41T-1202E/CHY; MAX941CSAT+; MAX941CSA; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3012AIDBVR - TLV3012AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3012AIDBVR
TLV3012AIDBVR
Linear - Linear - Comparators - TLV3012AIDBVR TLV3012AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033004-TLV3012AIDBVR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Family Name: TLV3012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): MCP65R41T-2402E/CHY; MCP65R41T-1202E/CHY; MAX941CSAT+; MAX941CSA; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033004-TLV3012AIDBVR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Family Name: TLV3012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): MCP65R41T-2402E/CHY; MCP65R41T-1202E/CHY; MAX941CSAT+; MAX941CSA;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-39261-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39261-6-ND
Comparators 296-39261-6-ND
Comparator with Voltage Reference Push-Pull SOT-23-6

Comparator with Voltage Reference Push-Pull SOT-23-6

Buy Now Datasheet
Comparators - 296-39261-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39261-2-ND
Comparators 296-39261-2-ND
Comparator with Voltage Reference Push-Pull SOT-23-6

Comparator with Voltage Reference Push-Pull SOT-23-6

Buy Now Datasheet
Comparators - 296-39261-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39261-1-ND
Comparators 296-39261-1-ND
Comparator with Voltage Reference Push-Pull SOT-23-6

Comparator with Voltage Reference Push-Pull SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3012AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3012AIDBVR
Integrated Circuits (ICs) - Linear - Comparators TLV3012AIDBVR
IC COMPARATOR 1 W/VOLT REF SOT23

IC COMPARATOR 1 W/VOLT REF SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3012AIDBVR 296-39261-6-ND TLV3012AIDBVR
Product Name Linear - Linear - Comparators - TLV3012AIDBVR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/ELLI956 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
4-bit magnitude comparator - 74HCT85PWHL - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details