8-Bit identity/magnitude comparators with enable in a 20-pin SOIC package, operating from 0 to 70°C, available in tape and reel packaging with a 2000-piece reel quantity and a 330 mm reel diameter; RoHS compliant with NIPDAU lead finish and Level-1 MSL rating.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Identity Comparator, LS Series, 8-Bit, Inverted Output, TTL, PDSO20
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
LOGIC, 8BIT MAG/ID COMPARATOR, 20SOIC; Logic Family / Base Number:74LS688; Comparator Type:Magnitude / Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.85V; SupplyRoHS Compliant: Yes
IC COMPARATOR IDENTITY 8B 20SOIC
Logic Comparators 8-Bit Magnitude/Id Comparator
| Texas Instruments | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS688DW | SN74LS688DW | 296-34027-5-ND | 37AJ1167 | SN74LS688DW | SN74LS688DW |
| Product Name | SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Logic, 8Bit Mag/id Comparator, 20Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
| Type | Identity; Magnitude | Identity | Identity | Identity; Magnitude | ||
| Supply Voltage | 5V; Other; 4.85 | 4.85V ~ 5.25V | Other; 4.85V | Other | ||
| Package Type | Other; TTL | SOIC; Other; SOIC20 | SOIC | |||
| Logic Family | LS | TTL | ||||
| Number of Bits | 8 |