The SN54LS684 8-Bit Identity/Magnitude Comparator from Texas Instruments is designed for applications requiring comparison of two 8-bit binary numbers. It features a 20-pin CDIP package and operates over a temperature range of -55°C to 125°C. The device provides outputs for equality and magnitude comparisons, making it suitable for digital systems that require precise data comparison. The SN54LS684 is part of the LS TTL family, ensuring compatibility with other logic devices in similar applications. Its robust design and wide operating temperature range make it a reliable choice for military and industrial applications.
8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125
IC COMPARATOR MAG 8BIT 20CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | SNJ54LS684J | SNJ54LS684J |
| Product Name | SN54LS684 8-Bit Identity/Magnitude Comparators | Integrated Circuits (ICs) - Logic - Comparators |
| Type | Identity; Magnitude | |
| Supply Voltage | Other; 4.85 | Other |
| Package Type | Other; TTL | |
| Logic Family | LS |