Texas Instruments SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688PWRG4

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74HC688PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74HC688PWRG4
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688PWRG4
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85

Buy Now Datasheet
Comparators - SN74HC688PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC688PWRG4
Integrated Circuits (ICs) - Logic - Comparators SN74HC688PWRG4
IC COMPARATOR IDENTITY 20TSSOP

IC COMPARATOR IDENTITY 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC688PWRG4 SN74HC688PWRG4-ND SN74HC688PWRG4
Product Name SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Identity
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWRG4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - LM111-MDE-ND - DigiKey
Texas Instruments
Specs
Type Magnitude
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 5 V to 36 V, ±2.5 V to 18 V
Package Type Other; TO-100-10
View Details