Texas Instruments High-Performance Analog Comparators TLV3201AIDCKR

Description
Comparator General Purpose Push-Pull SC-70-5
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-36751-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36751-6-ND
Comparators 296-36751-6-ND
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now Datasheet
Comparators - 296-36751-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36751-1-ND
Comparators 296-36751-1-ND
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now Datasheet
Comparators - 296-36751-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36751-2-ND
Comparators 296-36751-2-ND
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV3201AIDCKR - TLV3201AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3201AIDCKR
TLV3201AIDCKR
Linear - Linear - Comparators - TLV3201AIDCKR TLV3201AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 033008-TLV3201AIDCKR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 40μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 0.005μA @ 5V CMRR, PSRR (Typ): 70db CMRR, 85db PSRR Propagation Delay (Max): 50ns Hysteresis: 1.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033008-TLV3201AIDCKR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 40μA
Voltage - Input Offset (Max): 1mV @ 5V
Current - Input Bias (Max): 0.005μA @ 5V
CMRR, PSRR (Typ): 70db CMRR, 85db PSRR
Propagation Delay (Max): 50ns
Hysteresis: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3201AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3201AIDCKR
Integrated Circuits (ICs) - Linear - Comparators TLV3201AIDCKR
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-36751-6-ND TLV3201AIDCKR TLV3201AIDCKR
Product Name Comparators Linear - Linear - Comparators - TLV3201AIDCKR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWRG4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4-bit magnitude comparator - 74HCT85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers