Texas Instruments SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688PWRE4

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85
Request a Quote
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-bit identity comparator with output enable, available in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, operating from 2 V to 6 V, with a maximum supply current of 80 μA, typical propagation delay of 14 ns, and ±4 mA output drive at 5 V. The device supports operation from -40 °C to 85 °C and provides 1 μA maximum input current.

Datasheet Summary
Powered by GS/AI

8-bit identity comparator with output enable, available in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, operating from 2 V to 6 V, with a maximum supply current of 80 μA, typical propagation delay of 14 ns, and ±4 mA output drive at 5 V. The device supports operation from -40 °C to 85 °C and provides 1 μA maximum input current.

Suppliers

Company
Product
Description
Supplier Links
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74HC688PWRE4 - Texas Instruments
Dallas, TX, United States
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74HC688PWRE4
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688PWRE4
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85

Buy Now Datasheet
Comparators - SN74HC688PWRE4-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC688PWRE4
Integrated Circuits (ICs) - Logic - Comparators SN74HC688PWRE4
IC COMPARATOR IDENTITY 20TSSOP

IC COMPARATOR IDENTITY 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
SN74HC688PWRE4
Logic Comparators SN74HC688PWRE4
Logic Comparators 8-Bit Identity Comparators

Logic Comparators 8-Bit Identity Comparators

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC688PWRE4 SN74HC688PWRE4-ND SN74HC688PWRE4 SN74HC688PWRE4
Product Name SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity; Magnitude Identity
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4585B 4-Bit Magnitude Comparators - 7703702EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details