Texas Instruments High-Performance Analog Comparators TLV3401IDBVT

Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-26822-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26822-2-ND
Comparators 296-26822-2-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparators - 296-26822-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26822-1-ND
Comparators 296-26822-1-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparators - 296-26822-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26822-6-ND
Comparators 296-26822-6-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV3401IDBVT - TLV3401IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3401IDBVT
TLV3401IDBVT
Linear - Linear - Comparators - TLV3401IDBVT TLV3401IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 083805-TLV3401IDBVT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083805-TLV3401IDBVT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3401IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3401IDBVT
Integrated Circuits (ICs) - Linear - Comparators TLV3401IDBVT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-26822-2-ND TLV3401IDBVT TLV3401IDBVT
Product Name Comparators Linear - Linear - Comparators - TLV3401IDBVT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
Comparators - 296-5962-9688201Q2A-ND - DigiKey
Specs
Type Magnitude
Number of Pins 20
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
8-Bit Identity Comparator - 74FCT521CTSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers