Texas Instruments High-Performance Analog Comparators TLV2354IPWR

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-10522-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-10522-2-ND
Comparators 296-10522-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV2354IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV2354IPWR
Integrated Circuits (ICs) - Linear - Comparators TLV2354IPWR
IC COMPARATOR 4 DIFF 14TSSOP

IC COMPARATOR 4 DIFF 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 296-10522-2-ND TLV2354IPWR
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809DW - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; Other; SOIC
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Specs
Supply Voltage Other
Package Type Other; 60 mA
Operating Current 0.1000 to 16 mA
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details