Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3011AMDBVREP TLV3011AMDBVREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1109366-TLV3011AMDBV REP Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 5μA Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1109366-TLV3011AMDBV REP Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 5μA Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3011AMDBVREP - TLV3011AMDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3011AMDBVREP
TLV3011AMDBVREP
Linear - Linear - Comparators - TLV3011AMDBVREP TLV3011AMDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1109366-TLV3011AMDBV REP Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 5μA Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109366-TLV3011AMDBVREP
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 5μA
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-22429-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-22429-2-ND
Comparators 296-22429-2-ND
Comparator with Voltage Reference Open Drain SOT-23-6

Comparator with Voltage Reference Open Drain SOT-23-6

Buy Now Datasheet
Comparators - 296-22429-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-22429-6-ND
Comparators 296-22429-6-ND
Comparator with Voltage Reference Open Drain SOT-23-6

Comparator with Voltage Reference Open Drain SOT-23-6

Buy Now Datasheet
Comparators - 296-22429-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-22429-1-ND
Comparators 296-22429-1-ND
Comparator with Voltage Reference Open Drain SOT-23-6

Comparator with Voltage Reference Open Drain SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3011AMDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3011AMDBVREP
Integrated Circuits (ICs) - Linear - Comparators TLV3011AMDBVREP
IC COMPARATOR 1 W/VOLT REF SOT23

IC COMPARATOR 1 W/VOLT REF SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3011AMDBVREP 296-22429-2-ND TLV3011AMDBVREP
Product Name Linear - Linear - Comparators - TLV3011AMDBVREP Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
8-Bit Identity Comparator - 74FCT521CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
2 suppliers