Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3201AIDBVT TLV3201AIDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 143510-TLV3201AIDBVT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 40μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 0.005μA @ 5V CMRR, PSRR (Typ): 70db CMRR, 85db PSRR Propagation Delay (Max): 50ns Hysteresis: 1.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143510-TLV3201AIDBVT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 40μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 0.005μA @ 5V CMRR, PSRR (Typ): 70db CMRR, 85db PSRR Propagation Delay (Max): 50ns Hysteresis: 1.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3201AIDBVT - TLV3201AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3201AIDBVT
TLV3201AIDBVT
Linear - Linear - Comparators - TLV3201AIDBVT TLV3201AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 143510-TLV3201AIDBVT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 40μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 0.005μA @ 5V CMRR, PSRR (Typ): 70db CMRR, 85db PSRR Propagation Delay (Max): 50ns Hysteresis: 1.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143510-TLV3201AIDBVT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 40μA
Voltage - Input Offset (Max): 1mV @ 5V
Current - Input Bias (Max): 0.005μA @ 5V
CMRR, PSRR (Typ): 70db CMRR, 85db PSRR
Propagation Delay (Max): 50ns
Hysteresis: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 296-30404-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-30404-2-ND
Comparators 296-30404-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 296-30404-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-30404-1-ND
Comparators 296-30404-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 296-30404-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-30404-6-ND
Comparators 296-30404-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3201AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3201AIDBVT
Integrated Circuits (ICs) - Linear - Comparators TLV3201AIDBVT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3201AIDBVT 296-30404-2-ND TLV3201AIDBVT
Product Name Linear - Linear - Comparators - TLV3201AIDBVT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688M - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details