Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3502AIDCNTG4 TLV3502AIDCNTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081535-TLV3502AIDCNT G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081535-TLV3502AIDCNT G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3502AIDCNTG4 - TLV3502AIDCNTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3502AIDCNTG4
TLV3502AIDCNTG4
Linear - Linear - Comparators - TLV3502AIDCNTG4 TLV3502AIDCNTG4
Manufacturer: Texas Instruments Win Source Part Number: 081535-TLV3502AIDCNT G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081535-TLV3502AIDCNTG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TLV3502AIDCNTG4-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3502AIDCNTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3502AIDCNTG4
Integrated Circuits (ICs) - Linear - Comparators TLV3502AIDCNTG4
IC COMPARATOR 2 GEN PUR SOT23-8

IC COMPARATOR 2 GEN PUR SOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3502AIDCNTG4 TLV3502AIDCNTG4-ND TLV3502AIDCNTG4
Product Name Linear - Linear - Comparators - TLV3502AIDCNTG4 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS682 8-Bit Identity/Magnitude Comparators - 8415101SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
2 suppliers
 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers