Texas Instruments SN74LS682 8-Bit Identity/Magnitude Comparators SN74LS682N

Description
8-Bit Identity/Magnitude Comparators 20-PDIP 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS682 8-Bit Identity/Magnitude Comparators - SN74LS682N - Texas Instruments
Dallas, TX, United States
SN74LS682 8-Bit Identity/Magnitude Comparators
SN74LS682N
SN74LS682 8-Bit Identity/Magnitude Comparators SN74LS682N
8-Bit Identity/Magnitude Comparators 20-PDIP 0 to 70

8-Bit Identity/Magnitude Comparators 20-PDIP 0 to 70

Buy Now Datasheet
Logic Comparators - 1450817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
1450817
Logic Comparators 1450817
Texas Instruments SN74LS682N

Texas Instruments SN74LS682N

Supplier's Site
Logic Comparators - 302895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
302895
Logic Comparators 302895
Texas Instruments SN74LS682N

Texas Instruments SN74LS682N

Supplier's Site
Logic Comparators - 302895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
302895P
Logic Comparators 302895P
8b magnitude comparator,SN74LS682 N DIP20

8b magnitude comparator,SN74LS682N DIP20

Supplier's Site
Comparators - 296-14898-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-14898-5-ND
Comparators 296-14898-5-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Buy Now Datasheet
 - SN74LS682N - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, LS Series, 8-Bit, Inverted Output, TTL, PDIP20

Magnitude Comparator, LS Series, 8-Bit, Inverted Output, TTL, PDIP20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74LS682N
Logic Comparators SN74LS682N
Logic Comparators Octal binary or BCD Magnitude Comparator

Logic Comparators Octal binary or BCD Magnitude Comparator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74LS682N
Integrated Circuits (ICs) - Logic - Comparators SN74LS682N
IC COMPARATOR MAG 8BIT 20DIP

IC COMPARATOR MAG 8BIT 20DIP

Supplier's Site
Ic, Comparator; Logic Family / Base Number Texas Instruments - 26AJ9452 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator; Logic Family / Base Number Texas Instruments
26AJ9452
Ic, Comparator; Logic Family / Base Number Texas Instruments 26AJ9452
IC, COMPARATOR; Logic Family / Base Number:74LS682; Comparator Type:Magnitude / Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.85V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

IC, COMPARATOR; Logic Family / Base Number:74LS682; Comparator Type:Magnitude / Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.85V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74LS682N 1450817 302895P 296-14898-5-ND SN74LS682N SN74LS682N SN74LS682N 26AJ9452
Product Name SN74LS682 8-Bit Identity/Magnitude Comparators Logic Comparators Logic Comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators Ic, Comparator; Logic Family / Base Number Texas Instruments
Type Identity; Magnitude Magnitude Magnitude Identity; Magnitude
Supply Voltage 5V; Other; 4.85 4.85V ~ 5.25V Other Other; 4.85V
Package Type Other; TTL DIP; Other; Pdip DIP; PDIP; Other; PDIP DIP DIP; PDIP; Other; PDIP20
Logic Family LS Ls TTL; LS TTL
Number of Bits 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
SN54LS684 8-Bit Identity/Magnitude Comparators - 84152012A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BNSRE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
Comparators - LM193 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details