4-bit magnitude comparators in a 16-pin SOIC package with an operating temperature range of 0 to 70°C.
4-bit magnitude comparators 16-SOIC 0 to 70
Magnitude Comparator Bit Active High Output AB 16-SOIC
IC COMPARATOR MAG 4BIT 16SOIC
Logic Comparators 4-bit binary or BCD Magnitude Comparator
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS85DRE4 | SN74LS85DRE4-ND | SN74LS85DRE4 | SN74LS85DRE4 |
| Product Name | SN74LS85 4-bit magnitude comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators |
| Type | Magnitude | Magnitude | ||
| Supply Voltage | 5V; Other; 4.75 | 4.75V ~ 5.25V | Other | |
| Package Type | Other; TTL | SOIC | ||
| Logic Family | LS |