Texas Instruments SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688DW

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74HC688DW - Texas Instruments
Dallas, TX, United States
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74HC688DW
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74HC688DW
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85

Buy Now Datasheet
Comparators - 296-8360-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-8360-5-ND
Comparators 296-8360-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Logic, 8Bit Id Comparator, 20Soic; Logic Family / Base Number Texas Instruments - 37AJ1123 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Id Comparator, 20Soic; Logic Family / Base Number Texas Instruments
37AJ1123
Logic, 8Bit Id Comparator, 20Soic; Logic Family / Base Number Texas Instruments 37AJ1123
LOGIC, 8BIT ID COMPARATOR, 20SOIC; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, 8BIT ID COMPARATOR, 20SOIC; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC688DW
Integrated Circuits (ICs) - Logic - Comparators SN74HC688DW
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC688DW 296-8360-5-ND 37AJ1123 SN74HC688DW
Product Name SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic, 8Bit Id Comparator, 20Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Identity Identity
Supply Voltage Other; 2 2V ~ 6V Other; 2V Other
Package Type Other; CMOS SOIC
Logic Family HC
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS85 4-Bit Magnitude Comparators - 5962-9754701QFA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/NAK1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details