Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3401IDBVTG4 TLV3401IDBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1109422-TLV3401IDBVT G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1109422-TLV3401IDBVT G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3401IDBVTG4 - TLV3401IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3401IDBVTG4
TLV3401IDBVTG4
Linear - Linear - Comparators - TLV3401IDBVTG4 TLV3401IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109422-TLV3401IDBVT G4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Quiescent (Max): 950nA Voltage - Input Offset (Max): 3.6mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109422-TLV3401IDBVTG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TLV3401IDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3401IDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3401IDBVTG4
Integrated Circuits (ICs) - Linear - Comparators TLV3401IDBVTG4
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3401IDBVTG4 TLV3401IDBVTG4-ND TLV3401IDBVTG4
Product Name Linear - Linear - Comparators - TLV3401IDBVTG4 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Comparators - 576-4506-6-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Number of Pins 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers