Texas Instruments High-Performance Analog Comparators TLV3012AIDCKR

Description
Comparator with Voltage Reference Push-Pull SC-70-6
Request a Quote Datasheet
Description
Comparator with Voltage Reference Push-Pull SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-26816-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26816-6-ND
Comparators 296-26816-6-ND
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Comparators - 296-26816-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26816-2-ND
Comparators 296-26816-2-ND
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Comparators - 296-26816-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26816-1-ND
Comparators 296-26816-1-ND
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Linear - Linear - Comparators - TLV3012AIDCKR - TLV3012AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3012AIDCKR
TLV3012AIDCKR
Linear - Linear - Comparators - TLV3012AIDCKR TLV3012AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 033006-TLV3012AIDCKR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Family Name: TLV3012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): MAX9010EXT+T; MAX9010EXT; MAX9010EXT-T; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033006-TLV3012AIDCKR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Family Name: TLV3012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9010EXT+T; MAX9010EXT; MAX9010EXT-T;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3012AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3012AIDCKR
Integrated Circuits (ICs) - Linear - Comparators TLV3012AIDCKR
IC COMPARATR 1 W/VOLT REF SC70-6

IC COMPARATR 1 W/VOLT REF SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-26816-6-ND TLV3012AIDCKR TLV3012AIDCKR
Product Name Comparators Linear - Linear - Comparators - TLV3012AIDCKR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers