Manufacturer: Texas Instruments
Win Source Part Number: 936853-TLV1701AIDCKT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV1701
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-38684-6, 296-38684-1, 296-38684-2
Comparator General Purpose Open Collector SC-70-5
Comparator General Purpose Open Collector SC-70-5
Comparator General Purpose Open Collector SC-70-5
IC COMPARATOR 1 GEN PUR SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TLV1701AIDCKT | 296-38684-6-ND | TLV1701AIDCKT |
| Product Name | Linear - Linear - Comparators - TLV1701AIDCKT | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |