Texas Instruments High-Performance Analog Comparators TLV1701AIDRLT

Description
Comparator General Purpose Open Collector SOT-5
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector SOT-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-41120-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-41120-1-ND
Comparators 296-41120-1-ND
Comparator General Purpose Open Collector SOT-5

Comparator General Purpose Open Collector SOT-5

Buy Now Datasheet
Comparators - 296-41120-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-41120-6-ND
Comparators 296-41120-6-ND
Comparator General Purpose Open Collector SOT-5

Comparator General Purpose Open Collector SOT-5

Buy Now Datasheet
Comparators - 296-41120-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-41120-2-ND
Comparators 296-41120-2-ND
Comparator General Purpose Open Collector SOT-5

Comparator General Purpose Open Collector SOT-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV1701AIDRLT - TLV1701AIDRLT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV1701AIDRLT
TLV1701AIDRLT
Linear - Linear - Comparators - TLV1701AIDRLT TLV1701AIDRLT
Manufacturer: Texas Instruments Win Source Part Number: 1109028-TLV1701AIDRL T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 75μA Voltage - Input Offset (Max): 3.5mV Current - Input Bias (Max): 15nA Current - Output (Typ): 20mA Propagation Delay (Max): 560ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1109028-TLV1701AIDRLT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 75μA
Voltage - Input Offset (Max): 3.5mV
Current - Input Bias (Max): 15nA
Current - Output (Typ): 20mA
Propagation Delay (Max): 560ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV1701AIDRLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV1701AIDRLT
Integrated Circuits (ICs) - Linear - Comparators TLV1701AIDRLT
IC COMPARATOR 1 GEN PUR SOT5

IC COMPARATOR 1 GEN PUR SOT5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-41120-1-ND TLV1701AIDRLT TLV1701AIDRLT
Product Name Comparators Linear - Linear - Comparators - TLV1701AIDRLT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Operating Current 0.4000 to 4.8 mA
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details