8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
IC, COMPARATOR, SMD, TSSOP20, 5V; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
IC COMPARATOR IDENTITY 20TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74HC688PWT | 296-31824-1-ND | SN74HC688PWT | 29AH7563 | SN74HC688PWT |
| Product Name | SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Ic, Comparator, Smd, Tssop20, 5V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Identity; Magnitude | Identity | Identity; Magnitude | Identity | |
| Supply Voltage | Other; 2 | 2V ~ 6V | Other; 2V | Other | |
| Package Type | Other; CMOS | TSSOP | SOP; SSOP; TSSOP; Other; TSSOP20 | ||
| Logic Family | HC | ||||
| Number of Bits | 8 |