Texas Instruments High-Performance Analog Comparators TLV3012AIDCKRG4

Description
Comparator with Voltage Reference Push-Pull SC-70-6
Request a Quote Datasheet
Description
Comparator with Voltage Reference Push-Pull SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TLV3012AIDCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Linear - Linear - Comparators - TLV3012AIDCKRG4 - TLV3012AIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3012AIDCKRG4
TLV3012AIDCKRG4
Linear - Linear - Comparators - TLV3012AIDCKRG4 TLV3012AIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 081521-TLV3012AIDCKR G4 Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081521-TLV3012AIDCKRG4
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3012AIDCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3012AIDCKRG4
Integrated Circuits (ICs) - Linear - Comparators TLV3012AIDCKRG4
IC COMPARATR 1 W/VOLT REF SC70-6

IC COMPARATR 1 W/VOLT REF SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3012AIDCKRG4-ND TLV3012AIDCKRG4 TLV3012AIDCKRG4
Product Name Comparators Linear - Linear - Comparators - TLV3012AIDCKRG4 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 150-MCP6566T-E/OTVAODKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers