Texas Instruments SN74S85 4-bit magnitude comparators SN74S85D

Description
4-bit magnitude comparators 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-bit magnitude comparators 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S85 4-bit magnitude comparators - SN74S85D - Texas Instruments
Dallas, TX, United States
SN74S85 4-bit magnitude comparators
SN74S85D
SN74S85 4-bit magnitude comparators SN74S85D
4-bit magnitude comparators 16-SOIC 0 to 70

4-bit magnitude comparators 16-SOIC 0 to 70

Buy Now Datasheet
Comparators - 296-34116-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-34116-5-ND
Comparators 296-34116-5-ND
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
 - SN74S85D - Rochester Electronics
Newburyport, MA, United States
SN74S85 4-bit magnitude comparators

SN74S85 4-bit magnitude comparators

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74S85D
Logic Comparators SN74S85D
Logic Comparators 4-bit binary or BCD Magnitude Comparator

Logic Comparators 4-bit binary or BCD Magnitude Comparator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74S85D
Integrated Circuits (ICs) - Logic - Comparators SN74S85D
IC COMPARATOR MAG 4BIT 16SOIC

IC COMPARATOR MAG 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74S85D 296-34116-5-ND SN74S85D SN74S85D SN74S85D
Product Name SN74S85 4-bit magnitude comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude Magnitude
Supply Voltage 5V; Other; 4.75 4.75V ~ 5.25V Other
Package Type Other; TTL SOIC SOIC; Other; SOIC16
Logic Family S
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 1.5V; Other
View Details
Comparators - LM193 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688E - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85MT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
4 suppliers