Texas Instruments High-Performance Analog Comparators TL331QDBVRQ1

Description
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-37702-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-37702-1-ND
Comparators 296-37702-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - 296-37702-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-37702-6-ND
Comparators 296-37702-6-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - 296-37702-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-37702-2-ND
Comparators 296-37702-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TL331QDBVRQ1 - TL331QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL331QDBVRQ1
TL331QDBVRQ1
Linear - Linear - Comparators - TL331QDBVRQ1 TL331QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1107709-TL331QDBVRQ1 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 250nA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107709-TL331QDBVRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TL331QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TL331QDBVRQ1
Integrated Circuits (ICs) - Linear - Comparators TL331QDBVRQ1
IC COMPARATOR 1 DIFF SOT23-5

IC COMPARATOR 1 DIFF SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-37702-1-ND TL331QDBVRQ1 TL331QDBVRQ1
Product Name Comparators Linear - Linear - Comparators - TL331QDBVRQ1 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT521/Q2A - Rochester Electronics
Specs
Type Identity
Package Type Other; CLCC20
View Details
2 suppliers
SN54HC688 8-Bit Identity Comparators - 5962-86818012A - Texas Instruments
Specs
Type Identity
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 74FCT521ZATSO - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers