Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3691IDPFR TLV3691IDPFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1109450-TLV3691IDPFR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 150nA Voltage - Input Offset (Max): 3mV Current - Input Bias (Max): 100pA Current - Output (Typ): 42mA Propagation Delay (Max): 35μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-X2SON (1x1) Supply Voltage - Operating: 0.9 V to 6.5 V, ±0.45 V to 3.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1109450-TLV3691IDPFR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 150nA Voltage - Input Offset (Max): 3mV Current - Input Bias (Max): 100pA Current - Output (Typ): 42mA Propagation Delay (Max): 35μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-X2SON (1x1) Supply Voltage - Operating: 0.9 V to 6.5 V, ±0.45 V to 3.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3691IDPFR - TLV3691IDPFR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3691IDPFR
TLV3691IDPFR
Linear - Linear - Comparators - TLV3691IDPFR TLV3691IDPFR
Manufacturer: Texas Instruments Win Source Part Number: 1109450-TLV3691IDPFR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 150nA Voltage - Input Offset (Max): 3mV Current - Input Bias (Max): 100pA Current - Output (Typ): 42mA Propagation Delay (Max): 35μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-X2SON (1x1) Supply Voltage - Operating: 0.9 V to 6.5 V, ±0.45 V to 3.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1109450-TLV3691IDPFR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 150nA
Voltage - Input Offset (Max): 3mV
Current - Input Bias (Max): 100pA
Current - Output (Typ): 42mA
Propagation Delay (Max): 35μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-X2SON (1x1)
Supply Voltage - Operating: 0.9 V to 6.5 V, ±0.45 V to 3.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Comparators - 296-37242-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-37242-2-ND
Comparators 296-37242-2-ND
Comparator General Purpose Push-Pull 6-X2SON (1x1)

Comparator General Purpose Push-Pull 6-X2SON (1x1)

Buy Now Datasheet
Comparators - 296-37242-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-37242-6-ND
Comparators 296-37242-6-ND
Comparator General Purpose Push-Pull 6-X2SON (1x1)

Comparator General Purpose Push-Pull 6-X2SON (1x1)

Buy Now Datasheet
Comparators - 296-37242-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-37242-1-ND
Comparators 296-37242-1-ND
Comparator General Purpose Push-Pull 6-X2SON (1x1)

Comparator General Purpose Push-Pull 6-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3691IDPFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3691IDPFR
Integrated Circuits (ICs) - Linear - Comparators TLV3691IDPFR
IC COMPARATOR 1 GEN PUR 6X2SON

IC COMPARATOR 1 GEN PUR 6X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3691IDPFR 296-37242-2-ND TLV3691IDPFR
Product Name Linear - Linear - Comparators - TLV3691IDPFR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BEE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - MCP6544-E/STVAO - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Package Type SSOP; TSSOP
View Details