Texas Instruments SN74LS85 4-bit magnitude comparators SN74LS85N

Description
4-bit magnitude comparators 16-PDIP 0 to 70
Request a Quote Datasheet
Description
4-bit magnitude comparators 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS85 4-bit magnitude comparators - SN74LS85N - Texas Instruments
Dallas, TX, United States
SN74LS85 4-bit magnitude comparators
SN74LS85N
SN74LS85 4-bit magnitude comparators SN74LS85N
4-bit magnitude comparators 16-PDIP 0 to 70

4-bit magnitude comparators 16-PDIP 0 to 70

Buy Now Datasheet
Logic Comparators - 309105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
309105P
Logic Comparators 309105P
4b magnitude comparator,SN74LS85N DIP16

4b magnitude comparator,SN74LS85N DIP16

Supplier's Site
Logic Comparators - 1450386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
1450386
Logic Comparators 1450386
Texas Instruments SN74LS85N

Texas Instruments SN74LS85N

Supplier's Site
Logic Comparators - 309105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
309105
Logic Comparators 309105
Texas Instruments SN74LS85N

Texas Instruments SN74LS85N

Supplier's Site
 - SN74LS85N - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDIP16

Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDIP16

Supplier's Site Datasheet
Comparators - 296-14900-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-14900-5-ND
Comparators 296-14900-5-ND
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet
Logic, 4Bit Mag Comparator, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1170 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 4Bit Mag Comparator, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1170
Logic, 4Bit Mag Comparator, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1170
LOGIC, 4BIT MAG COMPARATOR, 16DIP; Logic Family / Base Number:74LS85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

LOGIC, 4BIT MAG COMPARATOR, 16DIP; Logic Family / Base Number:74LS85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic ICs >> Digital Comparators - SN74LS85N - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Digital Comparators
SN74LS85N
Logic ICs >> Digital Comparators SN74LS85N
AB 45ns@5V,15pF 4.75V~5.25V 4 PDIP-16 Digital Comparators ROHS

AB 45ns@5V,15pF 4.75V~5.25V 4 PDIP-16 Digital Comparators ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74LS85N
Logic Comparators SN74LS85N
Logic Comparators 4-bit binary or BCD Magnitude Comparator

Logic Comparators 4-bit binary or BCD Magnitude Comparator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74LS85N
Integrated Circuits (ICs) - Logic - Comparators SN74LS85N
IC COMPARATOR MAG 4BIT 16DIP

IC COMPARATOR MAG 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74LS85N 309105P 1450386 SN74LS85N 296-14900-5-ND 37AJ1170 SN74LS85N SN74LS85N SN74LS85N
Product Name SN74LS85 4-bit magnitude comparators Logic Comparators Logic Comparators Comparators Logic, 4Bit Mag Comparator, 16Dip; Logic Family / Base Number Texas Instruments Logic ICs >> Digital Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude Magnitude Magnitude
Supply Voltage 5V; Other; 4.75 4.75V ~ 5.25V Other; 4.75V Other; 4.75V~5.25V Other
Package Type Other; TTL DIP; PDIP; Other; PDIP DIP; Other; Pdip DIP; PDIP; Other; PDIP16 DIP PDIP
Logic Family LS TTL; LS Ls TTL
Number of Bits 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688NSR - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details