Texas Instruments High-Performance Analog Comparators TLV3012AIDCKT

Description
Comparator with Voltage Reference Push-Pull SC-70-6
Request a Quote Datasheet
Description
Comparator with Voltage Reference Push-Pull SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-17118-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17118-6-ND
Comparators 296-17118-6-ND
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Comparators - 296-17118-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17118-1-ND
Comparators 296-17118-1-ND
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Comparators - 296-17118-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17118-2-ND
Comparators 296-17118-2-ND
Comparator with Voltage Reference Push-Pull SC-70-6

Comparator with Voltage Reference Push-Pull SC-70-6

Buy Now Datasheet
Linear - Linear - Comparators - TLV3012AIDCKT - TLV3012AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3012AIDCKT
TLV3012AIDCKT
Linear - Linear - Comparators - TLV3012AIDCKT TLV3012AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 033007-TLV3012AIDCKT Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 5μA Voltage - Input Offset (Max): 12mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033007-TLV3012AIDCKT
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3012AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3012AIDCKT
Integrated Circuits (ICs) - Linear - Comparators TLV3012AIDCKT
IC COMPARATR 1 W/VOLT REF SC70-6

IC COMPARATR 1 W/VOLT REF SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-17118-6-ND TLV3012AIDCKT TLV3012AIDCKT
Product Name Comparators Linear - Linear - Comparators - TLV3012AIDCKT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
CD54HC85 4-Bit Magnitude Comparator - 8601301EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers