Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear Comparators
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Mounting Type: Surface Mount
Supplier Device Package: SC-70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
IC COMPARATOR 1 GEN PUR SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TLV3601DCKR | 296-TLV3601DCKRDKR-ND | TLV3601DCKR |
| Product Name | Integrated Circuits (ICs) -Linear Comparators | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |