Texas Instruments High-Performance Analog Comparators TLV3492AIDR

Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-46356-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-46356-1-ND
Comparators 296-46356-1-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Comparators - 296-46356-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-46356-6-ND
Comparators 296-46356-6-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Comparators - 296-46356-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-46356-2-ND
Comparators 296-46356-2-ND
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TLV3492AIDR - TLV3492AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3492AIDR
TLV3492AIDR
Linear - Linear - Comparators - TLV3492AIDR TLV3492AIDR
Manufacturer: Texas Instruments Win Source Part Number: 033058-TLV3492AIDR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 1.2μA Voltage - Input Offset (Max): 15mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR Propagation Delay (Max): 13.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033058-TLV3492AIDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1.2μA
Voltage - Input Offset (Max): 15mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3492AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3492AIDR
Integrated Circuits (ICs) - Linear - Comparators TLV3492AIDR
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-46356-1-ND TLV3492AIDR TLV3492AIDR
Product Name Comparators Linear - Linear - Comparators - TLV3492AIDR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 296-CD74HC688NS-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details