Texas Instruments High-Performance Analog Comparators TL712CPSR

Description
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SO
Request a Quote Datasheet
Description
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-29926-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-29926-2-ND
Comparators 296-29926-2-ND
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SO

Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SO

Buy Now Datasheet
Linear - Linear - Comparators - TL712CPSR - TL712CPSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL712CPSR
TL712CPSR
Linear - Linear - Comparators - TL712CPSR TL712CPSR
Manufacturer: Texas Instruments Win Source Part Number: 032489-TL712CPSR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, Push-Pull, Tri-State, TTL Number of Elements: 1 Current - Quiescent (Max): 20mA Propagation Delay (Max): 25ns Hysteresis: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ADCMP573BCPZ-RL7; TL712CPWE4; TL712CPSR; TL712CDRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032489-TL712CPSR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Current - Quiescent (Max): 20mA
Propagation Delay (Max): 25ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ADCMP573BCPZ-RL7; TL712CPWE4; TL712CPSR; TL712CDRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TL712CPSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TL712CPSR
Integrated Circuits (ICs) - Linear - Comparators TL712CPSR
IC COMPARATOR 1 DIFF 8SO

IC COMPARATOR 1 DIFF 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-29926-2-ND TL712CPSR TL712CPSR
Product Name Comparators Linear - Linear - Comparators - TL712CPSR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - MCP6549-E/ST-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers