Texas Instruments High-Performance Analog Comparators TLV1701AIDCKR

Description
Comparator General Purpose Open Collector SC-70-5
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-40600-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-40600-1-ND
Comparators 296-40600-1-ND
Comparator General Purpose Open Collector SC-70-5

Comparator General Purpose Open Collector SC-70-5

Buy Now Datasheet
Comparators - 296-40600-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-40600-2-ND
Comparators 296-40600-2-ND
Comparator General Purpose Open Collector SC-70-5

Comparator General Purpose Open Collector SC-70-5

Buy Now Datasheet
Comparators - 296-40600-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-40600-6-ND
Comparators 296-40600-6-ND
Comparator General Purpose Open Collector SC-70-5

Comparator General Purpose Open Collector SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV1701AIDCKR - TLV1701AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV1701AIDCKR
TLV1701AIDCKR
Linear - Linear - Comparators - TLV1701AIDCKR TLV1701AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 848841-TLV1701AIDCKR Features: Comparator Package: Reel - TR Family Name: TLV1701 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40600-6, 296-40600-2, 296-40600-1, -TLV1701AIDCKR-NDR, TLV1701AIDCKR-ND, -296-40600-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848841-TLV1701AIDCKR
Features: Comparator
Package: Reel - TR
Family Name: TLV1701
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40600-6, 296-40600-2, 296-40600-1, -TLV1701AIDCKR-NDR, TLV1701AIDCKR-ND, -296-40600-1-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV1701AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV1701AIDCKR
Integrated Circuits (ICs) - Linear - Comparators TLV1701AIDCKR
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-40600-1-ND TLV1701AIDCKR TLV1701AIDCKR
Product Name Comparators Linear - Linear - Comparators - TLV1701AIDCKR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details