Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV1702AIDGK TLV1702AIDGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 936854-TLV1702AIDGK Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TLV1702 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936854-TLV1702AIDGK Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TLV1702 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV1702AIDGK - TLV1702AIDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV1702AIDGK
TLV1702AIDGK
Linear - Linear - Comparators - TLV1702AIDGK TLV1702AIDGK
Manufacturer: Texas Instruments Win Source Part Number: 936854-TLV1702AIDGK Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TLV1702 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936854-TLV1702AIDGK
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV1702
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Comparators - 296-39562-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-39562-5-ND
Comparators 296-39562-5-ND
Comparator General Purpose Open Collector 8-VSSOP

Comparator General Purpose Open Collector 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV1702AIDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV1702AIDGK
Integrated Circuits (ICs) - Linear - Comparators TLV1702AIDGK
IC COMPARATOR 2 GEN PUR 8VSSOP

IC COMPARATOR 2 GEN PUR 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV1702AIDGK 296-39562-5-ND TLV1702AIDGK
Product Name Linear - Linear - Comparators - TLV1702AIDGK Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - 7703702EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
Specs
Supply Voltage Other
View Details