8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -40 to 85
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
IC COMPARATOR IDENTITY 8B 20DIP
Logic Comparators 8bit Identity
8BIT IDENTITY COMPARATORS, 74HC688; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74HC688N | 2528725 | 296-8361-5-ND | SN74HC688N | SN74HC688N | 33AH4876 |
| Product Name | SN74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Logic Comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | 8Bit Identity Comparators, 74Hc688; Logic Family / Base Number Texas Instruments |
| Type | Identity; Magnitude | Identity | Identity | |||
| Supply Voltage | Other; 2 | 2V ~ 6V | Other | Other; 2V | ||
| Package Type | Other; CMOS | DIP; PDIP; Other; PDIP | DIP | |||
| Logic Family | HC | TTL; LSTTL | ||||
| Number of Bits | 8 | 8 |