Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV1701AIDBVT TLV1701AIDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900141-TLV1701AIDBVT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV1701 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38576-6, -296-38576-1-ND, 296-38576-2, -296-38576-1, 296-38576-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900141-TLV1701AIDBVT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV1701 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38576-6, -296-38576-1-ND, 296-38576-2, -296-38576-1, 296-38576-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV1701AIDBVT - TLV1701AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV1701AIDBVT
TLV1701AIDBVT
Linear - Linear - Comparators - TLV1701AIDBVT TLV1701AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 900141-TLV1701AIDBVT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV1701 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38576-6, -296-38576-1-ND, 296-38576-2, -296-38576-1, 296-38576-1

Manufacturer: Texas Instruments
Win Source Part Number: 900141-TLV1701AIDBVT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV1701
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38576-6, -296-38576-1-ND, 296-38576-2, -296-38576-1, 296-38576-1

Buy Now Datasheet
Comparators - 296-38576-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-38576-2-ND
Comparators 296-38576-2-ND
Comparator General Purpose Open Collector SOT-23-5

Comparator General Purpose Open Collector SOT-23-5

Buy Now Datasheet
Comparators - 296-38576-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-38576-6-ND
Comparators 296-38576-6-ND
Comparator General Purpose Open Collector SOT-23-5

Comparator General Purpose Open Collector SOT-23-5

Buy Now Datasheet
Comparators - 296-38576-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-38576-1-ND
Comparators 296-38576-1-ND
Comparator General Purpose Open Collector SOT-23-5

Comparator General Purpose Open Collector SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV1701AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV1701AIDBVT
Integrated Circuits (ICs) - Linear - Comparators TLV1701AIDBVT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV1701AIDBVT 296-38576-2-ND TLV1701AIDBVT
Product Name Linear - Linear - Comparators - TLV1701AIDBVT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
8-Bit Identity Comparator - 74FCT521CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers