Texas Instruments High-Performance Analog Comparators TLV3401IDBVRG4

Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TLV3401IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV3401IDBVRG4 - TLV3401IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3401IDBVRG4
TLV3401IDBVRG4
Linear - Linear - Comparators - TLV3401IDBVRG4 TLV3401IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 900204-TLV3401IDBVRG 4 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV3401 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900204-TLV3401IDBVRG4
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Open-Drain SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV3401
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3401IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3401IDBVRG4
Integrated Circuits (ICs) - Linear - Comparators TLV3401IDBVRG4
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3401IDBVRG4-ND TLV3401IDBVRG4 TLV3401IDBVRG4
Product Name Comparators Linear - Linear - Comparators - TLV3401IDBVRG4 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Specs
Supply Voltage Other
View Details