4-bit magnitude comparators 16-SO 0 to 70
Magnitude Comparator Bit Active High Output AB 16-SO
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDSO16
Logic Comparators 4-bit binary or BCD Magnitude Comparator
IC COMPARATOR MAG 4BIT 16SO
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS85NSR | 296-29139-2-ND | SN74LS85NSR | SN74LS85NSR | SN74LS85NSR |
| Product Name | SN74LS85 4-bit magnitude comparators | Comparators | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Magnitude | Magnitude | Magnitude | ||
| Supply Voltage | 5V; Other; 4.75 | 4.75V ~ 5.25V | Other | ||
| Package Type | Other; TTL | SOIC | SOP; Other; SOP16 | ||
| Logic Family | LS | TTL |