Texas Instruments Linear - Linear - Comparators - TL712CPWRG4 TL712CPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 212970-TL712CPWRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, Push-Pull, Tri-State, TTL Number of Elements: 1 Current - Quiescent (Max): 20mA Propagation Delay (Max): 25ns Hysteresis: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX9013EUA+T; AD8611AR; TL712CPWRG4; ADCMP573BCP-R2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 212970-TL712CPWRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, Push-Pull, Tri-State, TTL Number of Elements: 1 Current - Quiescent (Max): 20mA Propagation Delay (Max): 25ns Hysteresis: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX9013EUA+T; AD8611AR; TL712CPWRG4; ADCMP573BCP-R2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TL712CPWRG4 - TL712CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL712CPWRG4
TL712CPWRG4
Linear - Linear - Comparators - TL712CPWRG4 TL712CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 212970-TL712CPWRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, Push-Pull, Tri-State, TTL Number of Elements: 1 Current - Quiescent (Max): 20mA Propagation Delay (Max): 25ns Hysteresis: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX9013EUA+T; AD8611AR; TL712CPWRG4; ADCMP573BCP-R2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212970-TL712CPWRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Current - Quiescent (Max): 20mA
Propagation Delay (Max): 25ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX9013EUA+T; AD8611AR; TL712CPWRG4; ADCMP573BCP-R2;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number TL712CPWRG4
Product Name Linear - Linear - Comparators - TL712CPWRG4
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M96E4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
3 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers