Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV3401CDBVT TLV3401CDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900203-TLV3401CDBVT Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Open-Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV3401 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLV3401CDBVTG4-ND, TLV3401CDBVTG4, 296-26821-2, 296-26821-1, 296-26821-6, TLV3401CDBVT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900203-TLV3401CDBVT Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Open-Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV3401 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLV3401CDBVTG4-ND, TLV3401CDBVTG4, 296-26821-2, 296-26821-1, 296-26821-6, TLV3401CDBVT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV3401CDBVT - TLV3401CDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3401CDBVT
TLV3401CDBVT
Linear - Linear - Comparators - TLV3401CDBVT TLV3401CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 900203-TLV3401CDBVT Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Open-Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV3401 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLV3401CDBVTG4-ND, TLV3401CDBVTG4, 296-26821-2, 296-26821-1, 296-26821-6, TLV3401CDBVT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900203-TLV3401CDBVT
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose CMOS, Open-Drain SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV3401
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV3401CDBVTG4-ND, TLV3401CDBVTG4, 296-26821-2, 296-26821-1, 296-26821-6, TLV3401CDBVT-ND

Buy Now Datasheet
Comparators - 296-26821-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26821-1-ND
Comparators 296-26821-1-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparators - 296-26821-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26821-6-ND
Comparators 296-26821-6-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparators - 296-26821-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-26821-2-ND
Comparators 296-26821-2-ND
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3401CDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3401CDBVT
Integrated Circuits (ICs) - Linear - Comparators TLV3401CDBVT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV3401CDBVT 296-26821-1-ND TLV3401CDBVT
Product Name Linear - Linear - Comparators - TLV3401CDBVT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers