ITG Electronics, Inc. Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Product Name Notes
0.1uH, 10%, 0.145mOhm, 95Amp Max. SMD Power bead
1970uH, 20%, 195 mOhm DCR, 3.3A DIP Torroid Inductor
Z=1000Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Z=1000Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Z=1000Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead
Z=1000Ohm@100MHz, 25%, 1.5Ohm, 50mAmp Max. SMD Ferrite Bead
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=100Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Z=100Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Z=100Ohm@100MHz, 25%, 0.45Ohm, 200mAmp Max. SMD Ferrite Bead
Z=10Ohm@100MHz, 25%, 0.025Ohm, 4000mAmp Max. SMD Ferrite Bead
Z=10Ohm@100MHz, 25%, 0.03Ohm, 2000mAmp Max. SMD Ferrite Bead
Z=10Ohm@100MHz, 25%, 0.05Ohm, 500mAmp Max. SMD Ferrite Bead
Z=10Ohm@100MHz, 25%, 0.1Ohm, 500mAmp Max. SMD Ferrite Bead
Z=115 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=11Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=11Ohm@100MHz, 25%, 0.1Ohm, 300mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.09Ohm, 1200mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.25Ohm, 600mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.45Ohm, 300mAmp Max. SMD Ferrite Bead
Z=120Ohm@100MHz, 25%, 0.5Ohm, 200mAmp Max. SMD Ferrite Bead
Z=122 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=134.6 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Z=1500Ohm@100MHz, 25%, 0.6Ohm, 200mAmp Max. SMD Ferrite Bead
Z=1500Ohm@100MHz, 25%, 0.7Ohm, 300mAmp Max. SMD Ferrite Bead
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Z=162 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=17Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=180Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Z=197 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=19Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
Z=220Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=220Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Z=220Ohm@100MHz, 25%, 0.2Ohm, 400mAmp Max. SMD Ferrite Bead
Z=220Ohm@100MHz, 25%, 0.75Ohm, 200mAmp Max. SMD Ferrite Bead
Z=220Ohm@100MHz, 25%, 0.7Ohm, 100mAmp Max. SMD Ferrite Bead
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=300Ohm@100MHz, 25%, 0.05Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=300Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=300Ohm@100MHz, 25%, 0.1Ohm, 1000mAmp Max. SMD Ferrite Bead
Z=300Ohm@100MHz, 25%, 0.3Ohm, 400mAmp Max. SMD Ferrite Bead
Z=300Ohm@100MHz, 25%, 0.75Ohm, 100mAmp Max. SMD Ferrite Bead
Z=300Ohm@100MHz, 25%, 0.9Ohm, 150mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.04Ohm, 2200mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.05Ohm, 1700mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Z=30Ohm@100MHz, 25%, 0.3Ohm, 300mAmp Max. SMD Ferrite Bead
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=31Ohm@100MHz, 25%, 0.1Ohm, 300mAmp Max. SMD Ferrite Bead
Z=33Ohm@100MHz, 25%, 0.006Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=39Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=500Ohm@100MHz, 25%, 0.07Ohm, 2500mAmp Max. SMD Ferrite Bead
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.06Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.08Ohm, 2000mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.1Ohm, 2000mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.2Ohm, 1000mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.35Ohm, 400mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead
Z=600Ohm@100MHz, 25%, 1.5Ohm, 100mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.075Ohm, 1500mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.35Ohm, 300mAmp Max. SMD Ferrite Bead
Z=60Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
Z=70Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
Z=75 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=7Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.07Ohm, 1500mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.15Ohm, 300mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Z=80Ohm@100MHz, 25%, 0.4Ohm, 200mAmp Max. SMD Ferrite Bead
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Z=92 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead